NEN-EN 2702
Aerospace series - Aluminium alloy AL P6061-T6 or T62 - Drawn extruded bar and section - a or D ≤200 mm
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard specifies the requirements relating to: Aluminium alloy AL-P6061- T6 or T62 Drawn or extruded bar and section a or D kleiner dan 200 mm for aerospace applications.
Document History
NEN-EN 2702
November 1, 2005
Aerospace series - Aluminium alloy AL P6061-T6 or T62 - Drawn extruded bar and section - a or D ≤200 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P6061- T6 or T62 Drawn or extruded bar and section a or D kleiner dan 200 mm for aerospace applications.