NEN-EN 2995-001
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 1 A to 25 A - Part 001: Technical specification
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the single-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 1 A to 25 A and used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282 (all categories).
Document History