NEN-EN 2996-004

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 004: With signal contact - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between - 55 °C and 125 °C for ratings 15 A and - 55 °C to 90 °C for ratings 15 A and at an altitude of 22 000 m max. These circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping with a signal contact which is open when main contacts are closed, and inversely. They will continue to function up to the short-circuit current.

Document History

NEN-EN 2996-004
September 1, 2006
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 004: With signal contact - Product standard
This standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
Advertisement