NEN-EN 2648

Aerospace series - Washers, concave, in alloy steel, cadmium plated

active, Most Current
Organization: NEN
Publication Date: 1 December 2013
Status: active
Page Count: 10
ICS Code (Washers and other locking elements): 49.030.50
scope:

EN 2648 specifies the characteristics of concave washers, in alloy steel, cadmium plated, maximum operating temperature 235 °C. They are intended to be used with nuts to EN 2647.

Document History

NEN-EN 2648
December 1, 2013
Aerospace series - Washers, concave, in alloy steel, cadmium plated
EN 2648 specifies the characteristics of concave washers, in alloy steel, cadmium plated, maximum operating temperature 235 °C. They are intended to be used with nuts to EN 2647.
July 1, 1995
Aerospace Series - Washers, concave, in alloy steel, cadmium plated
Specifies the characteristics of concave washers, in alloy steel, cadmium plated, maximum operating temperature 235°C.
Advertisement