NEN-EN 2997-008

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 008: Plug - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of plugs in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 2. For contacts, filler plugs and rear accessories associated with this plug, see EN 2997-002. For receptacles and protective covers, see EN 2997-003 to EN 2997-007 and EN 2997-010 respectively.

Document History

NEN-EN 2997-008
November 1, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 008: Plug - Product standard
This standard specifies the characteristics of plugs in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 2. For contacts, filler plugs...

References

Advertisement