NEN-EN 3058

Aerospace Series - Bearings airframe rolling - Rigid two row ball bearings in corrosion resisting steel - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 April 1994
Status: active
ICS Code (Rolling bearings): 21.100.20
scope:

This standard specifies the characteristics of rigid double row ball bearings in corrosion resisting steel designed to withstand only slow rotations and oscillations under load. They are intended for use in the hubs of bell crank levers fitted with a single bearing. The airframe rolling bearings defined in this standard are used from -54°C to +150°C. However, being lubricated with the following greases: - very high pressure grease, ester type (code A), operational range -73°C to +121°C or very high pressure grease, synthetic hydrocarbons, general purpose (code B), operational range -54°C to +177°C (see EN 3280), their field of application when lubricated with code A grease is limited to +121°C.

Document History

NEN-EN 3058
April 1, 1994
Aerospace Series - Bearings airframe rolling - Rigid two row ball bearings in corrosion resisting steel - Dimensions and loads
This standard specifies the characteristics of rigid double row ball bearings in corrosion resisting steel designed to withstand only slow rotations and oscillations under load. They are intended for...
Advertisement