NEN-EN 2790

Aerospace series - Rod ends, adjustable, self-aligning plain bearing with self-lubricating liner and threaded shank with engagement: 1,5x thread ø - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 March 1992
Status: active
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of adjustable rod ends consisting of: - a self-aligning ball bearing with self-lubricating liner EN 2501; - a rod end body with threaded shank comprising; . a circumferential groove to indentify engagement; . an optional longitudinal roove for locking purposes. These rods ends are intended for use with flight controlrods or rods for aircraft structures. They are intended to be used within the temperature range: -55° C to +150° C.

Document History

NEN-EN 2790
March 1, 1992
Aerospace series - Rod ends, adjustable, self-aligning plain bearing with self-lubricating liner and threaded shank with engagement: 1,5x thread ø - Dimensions and loads
This standard specifies the characteristics of adjustable rod ends consisting of: - a self-aligning ball bearing with self-lubricating liner EN 2501; - a rod end body with threaded shank comprising;...
Advertisement