NEN-EN 3746

Aerospace series - O-rings in fluorosilicone rubber (FVMQ) - Hardness 80IRHD

active, Most Current
Organization: NEN
Publication Date: 1 June 2007
Status: active
Page Count: 14
ICS Code (Rubber and plastics): 49.025.40
scope:

This standard specifies the characteristics of O-rings in fluorosilicone rubber FVMQ, hardness 80 IRHD, for aerospace applications. They are intended to be used in air, mineral/synthetic oil and fuel systems. Operating conditions - Temperature: a) Continuous operation: - 55 °C to 150 °C; b)Intermittent service: - 55 °C to 200 °C. Limitation: not to be used with phosphoric ester type hydraulic fluids (permanent or temporary immersion).

Document History

NEN-EN 3746
June 1, 2007
Aerospace series - O-rings in fluorosilicone rubber (FVMQ) - Hardness 80IRHD
This standard specifies the characteristics of O-rings in fluorosilicone rubber FVMQ, hardness 80 IRHD, for aerospace applications. They are intended to be used in air, mineral/synthetic oil and fuel...
February 1, 2003
Aerospace series - O-rings in fluorosilicone rubber (FVMQ) - Hardness 80IRHD
This standard specifies the characteristics of O-rings in fluorosilicone rubber (FVMQ), hardness 80 IRHD for aerospace applications.
Advertisement