NEN-EN 3528
Aerospace series - Steel X2NiCoMo18-8-5 (1.6359) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - 1 750 MPa ≤ Rm ≤ 2 000 MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to: Steel X2NiCoMo18-8-5 (1.6359) Vacuum induction melted and vacuum arc remelted Solution treated and precipitation treated Bar a or D ≤ 150 mm 1 750 MPa ≤ Rm ≤ 2 000 MPa for aerospace applications.
Document History
NEN-EN 3528
January 1, 2013
Aerospace series - Steel X2NiCoMo18-8-5 (1.6359) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - 1 750 MPa ≤ Rm ≤ 2 000 MPa
This standard specifies the requirements relating to: Steel X2NiCoMo18-8-5 (1.6359) Vacuum induction melted and vacuum arc remelted Solution treated and precipitation treated Bar a or D ≤ 150 mm 1...