NEN-EN 2888
Aerospace series - Bolts, normal hexagon head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425°C
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1995 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
Specifies the characteristics of bolts,normal hexagonal head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated.
Document History
August 1, 2006
Aerospace series - Metric Bolts, normal hexagon head, coarse tolerancenormal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425 °C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated. Classification: 600 MPa1) / 425...
NEN-EN 2888
June 1, 1995
Aerospace series - Bolts, normal hexagon head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425°C
Specifies the characteristics of bolts,normal hexagonal head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated.