NEN-EN 3543
Aerospace Series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in heat resisting and corrosion steel, passivated - Classification: 1100 MPa (at ambient temperature) / 425 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1997 |
| Status: | active |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
Specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated. Classification: 1100 MPa /425 °C.
Document History
NEN-EN 3543
January 1, 1997
Aerospace Series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in heat resisting and corrosion steel, passivated - Classification: 1100 MPa (at ambient temperature) / 425 °C
Specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated....