NEN-EN 4098

Aerospace series - Steel FE-PL1507 (40CrMoV12) - Remelted, hardened and tempered, forgings De ≤ 50 mm, 1250 MPa ≤ Rm ≤ 1400 MPa

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 13
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PL1507 (40CrMoV12) - Remelted, hardened and tempered, forgings De ≤ 50 mm, 1 250 MPa ≤ Rm ≤ 1 400 MPa for aerospace applications.

Document History

NEN-EN 4098
September 1, 2007
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Remelted, hardened and tempered, forgings De ≤ 50 mm, 1250 MPa ≤ Rm ≤ 1400 MPa
This standard specifies the requirements relating to: Steel FE-PL1507 (40CrMoV12) - Remelted, hardened and tempered, forgings De ≤ 50 mm, 1 250 MPa ≤ Rm ≤ 1 400 MPa for aerospace applications.
Advertisement