NEN-EN 3972

Aerospace series - Steel FE-PL1507 (40CrMoV12) - Consumable electrode remelted - Hardened and tempered - Bar for machining - De ≤ 50 mm - 1250 MPa ≤Rm ≤ 1 400 MPa

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PL1507 (40CrMoV12) Consumable electrode remelted Hardened and tempered Bar for machining De ≤ 50 mm 1 250 MPa ≤ Rm ≤ 1 400 MPa for aerospace applications.

Document History

NEN-EN 3972
January 1, 2007
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Consumable electrode remelted - Hardened and tempered - Bar for machining - De ≤ 50 mm - 1250 MPa ≤Rm ≤ 1 400 MPa
This standard specifies the requirements relating to: Steel FE-PL1507 (40CrMoV12) Consumable electrode remelted Hardened and tempered Bar for machining De ≤ 50 mm 1 250 MPa ≤ Rm ≤ 1 400 MPa for...
Advertisement