NEN-EN 3372-001

Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperature -65 °C to 175 °C or 200 °C continuous - Part 001: Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 65
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the general characteristics, the conditions for qualification, acceptance and quality assurance, as well as the test programs and groups. These bayonet coupling, scoop-proof, medium and high density connectors are suitable for operating temperatures - 65 °C to 175 °C continuous or 200 °C continuous according to class and model.

Document History

NEN-EN 3372-001
July 1, 2007
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperature -65 °C to 175 °C or 200 °C continuous - Part 001: Technical specification
This standard specifies the general characteristics, the conditions for qualification, acceptance and quality assurance, as well as the test programs and groups. These bayonet coupling, scoop-proof,...
Advertisement