NEN-EN 4057-304
Aerospace series - Cable ties for harnesses - Test methods - Part 304: Loop tensile strength at maximum working temperature
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the procedure to determine the force required to open cable ties for aerospace applications under the maximum working temperature. It shall be used together with EN 4057-100.
Document History
NEN-EN 4057-304
January 1, 2007
Aerospace series - Cable ties for harnesses - Test methods - Part 304: Loop tensile strength at maximum working temperature
This standard specifies the procedure to determine the force required to open cable ties for aerospace applications under the maximum working temperature. It shall be used together with EN 4057-100.