NEN-EN 4168

Aerospace series - Clips, spring tension, three parts - Outer clips in heat resisting steel FE-PA2601 (A286)

active, Most Current
Organization: NEN
Publication Date: 1 January 2005
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of outer clips, three part clips, spring tension, in FE-PA2601 for applications at a maximum temperature of 260 °C, for aerospace applications. They shall be assembled with parts from EN 4166 and EN 4167.

Document History

NEN-EN 4168
January 1, 2005
Aerospace series - Clips, spring tension, three parts - Outer clips in heat resisting steel FE-PA2601 (A286)
This standard specifies the characteristics of outer clips, three part clips, spring tension, in FE-PA2601 for applications at a maximum temperature of 260 °C, for aerospace applications. They shall...
February 1, 2003
Aerospace series - Clips, spring tension, three parts - Outer clips in heat resisting steel FE-PA92HT (A286)
This standard specifies the characteristics of outer clips, three parts, spring tension, in FE-PA92HT for applications at a maximum temperature of 260°C. They shall be assembled with parts form EN...
Advertisement