NEN-EN 3653
Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, one lug, in steel, cadmium plated, MoS₂ lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of one lug, floating, self-aligning anchor nuts with a self-locking feature achieved by forming the upper portion out of round, in steel, cadmium plated, MoS2 lubricated. Classification: 900 MPa1 / 235 °C2.
Document History
NEN-EN 3653
February 1, 2010
Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, one lug, in steel, cadmium plated, MoS₂ lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of one lug, floating, self-aligning anchor nuts with a self-locking feature achieved by forming the upper portion out of round, in steel, cadmium plated,...