NEN-EN 461

Specification for dedicated liquefied petroleum gas appliances - Flueless non-domestic space heaters not exceeding 10 kW

active
Organization: NEN
Publication Date: 1 October 1999
Status: active
Page Count: 76
ICS Code (Gas heaters): 97.100.20
scope:

Defines, for the purpose of type examination, the requirements, the test methods and the marking of non-domestic flueless space heaters (including greenhouse heaters and diffusive catalytic combustion heaters), having a nominal heat input not exceeding 10 kW (Hs) burning 3rd family gases at nominal operating pressure not exceeding 50 mbar, referred to in the body of the text as 'appliances'. It covers the following types of appliance: a) fixed heaters designed for installation up to 2,5 m burning commercial butane, commercial propane, or their mixtures;b) portable or mobile heaters burning commercial butane and/or commercial propane ncluding those that incorporate a compartment for a transportable refillable liquefied petroleum gas cylynder.

Document History

November 1, 2004
Specification for dedicated liquefied petroleum gas appliances - Flueless non-domestic space heaters not exceeding 10 kW
A description is not available for this item.
October 1, 2000
Specification for dedicated liquefied petroleum gas appliances - Flueless non-domestic space heaters not exceeding 10 kW
A description is not available for this item.
NEN-EN 461
October 1, 1999
Specification for dedicated liquefied petroleum gas appliances - Flueless non-domestic space heaters not exceeding 10 kW
Defines, for the purpose of type examination, the requirements, the test methods and the marking of non-domestic flueless space heaters (including greenhouse heaters and diffusive catalytic...
April 1, 1991
Liquefied petroleum gas appliances - Small non-domestic flueless space heaters
Defines, for the purpose of type examination, the requirements, the test methods and the marking of non-domestic flueless space heaters (including greenhouse heaters and diffusive catalytic...

References

Advertisement