NEN-EN 4019

Aerospace series - Pipe coupling 8° 30' in titanium alloy - Elbows 90°, welded end

active, Most Current
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the characteristics of elbows 90°, welded end, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: -55 °C to 135 °C.

Document History

NEN-EN 4019
October 1, 2001
Aerospace series - Pipe coupling 8° 30' in titanium alloy - Elbows 90°, welded end
Specifies the characteristics of elbows 90°, welded end, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: -55 °C to 135...
Advertisement