NEN-EN 4114
Aerospace series - Clamps, loop ("P" type) in aluminium alloy with rubber cushioning - Dimensions, masses
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
Specifies the required characteristics of loop style clamps in aluminium alloy with various cushion materials. Clamps to this standard are used for supporting aerospace pipe assemblies and electrical cable bundles. Clamps defined by this product standard are to be used up to a maximum of 80 °C, usage at a higher temperature is at the option of the user.
Document History
January 1, 2024
Aerospace series - Clamps, loop ("P" type) in aluminium alloy with rubber cushioning - Dimensions, masses
This document specifies the required characteristics of loop style clamps (“P” type) in aluminium alloy with various cushion materials.
These clamps are used for supporting aerospace pipe assemblies...
July 1, 2022
Aerospace series - Clamps, loop ("P" type) in aluminium alloy, with rubber cushioning - Dimensions, masses
This document specifies the required characteristics of loop style clamps (“P” type) in aluminium alloy with various cushion materials.
These clamps are used for supporting aerospace pipe assemblies...
November 1, 2009
Aerospace series - Clamps, loop (''P'' type) in aluminium alloy with rubber cushioning - Dimensions, masses
This European Standard specifies the required characteristics of loop style clamps (“P” type) in aluminium alloy with various cushion materials. These clamps are used for supporting aerospace pipe...
NEN-EN 4114
October 1, 2001
Aerospace series - Clamps, loop ("P" type) in aluminium alloy with rubber cushioning - Dimensions, masses
Specifies the required characteristics of loop style clamps in aluminium alloy with various cushion materials. Clamps to this standard are used for supporting aerospace pipe assemblies and electrical...