NEN-EN 4121

Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature) / 650 °C

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 13
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of self-locking serrated shank nuts in FE-PA92HT, silver plated on thread, for aerospace applications. Classification: 1100 MPa / 650 °C.

Document History

August 1, 2015
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 °C
NEN-EN 4121 specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, silver plated on thread, for aerospace applications. Classification: 1 100 MPa 1) / 650 °C 2.
January 1, 2006
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature) / 650°C
This standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, silver plated on thread, for aerospace applications. Classification: 1100 MPa / 650 °C.
NEN-EN 4121
February 1, 2003
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of self-locking serrated shank nuts in FE-PA92HT, silver plated on thread, for aerospace applications. Classification: 1100 MPa / 650 °C.
Advertisement