NEN-EN 50059

Electrostatic hand-held spraying equipment - Safety requirements - Hand-held spraying equipment for non-ignitable coating materials

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: inactive
Page Count: 20
ICS Code (Paint coating equipment): 87.100
scope:

This European Standard specifies the requirements for hand-held or hand-operated electrostatic spraying equipment for non-ignitable coating materials which do not generate an explosive atmosphere inside the spraying area. This European Standard deals with all hazards significant for the electrostatic spraying of non-ignitable coating materials, which could also contain small quantities of added metal particles, if the work is carried out under conditions recommended by the manufacturer. This European Standard specifies the design-related and test requirements for electrostatic spraying equipment of type A-NL according to Table 1 of EN 50348:2010.

Document History

May 1, 2016
Electrostatic hand-held spraying equipment - Safety requirements - Hand-held spraying equipment for non-ignitable coating materials
This European Standard specifies the requirements for hand-held or hand-operated electrostatic spraying equipment for non-ignitable liquid coating materials which - do not generate an explosive...
NEN-EN 50059
June 1, 2011
Electrostatic hand-held spraying equipment - Safety requirements - Hand-held spraying equipment for non-ignitable coating materials
This European Standard specifies the requirements for hand-held or hand-operated electrostatic spraying equipment for non-ignitable coating materials which do not generate an explosive atmosphere...
May 1, 1991
Electrostatic hand-held spraying equipment for non-flammable material for paints and varnishes - General requirements
This European Standard specifies the constructional and test requirements for hand-held and hand-operated electrostatic spray guns and associated apparatus used to spray painting and finishing...

References

Advertisement