NEN-EN 50002

Low voltage switchgear and controlgear for industrial use - Dimensions - Fixing holes for contactor ralays

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1973
Status: inactive
Page Count: 6
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

The present standard applies to contactor relays and primarily to those having 4 to 10 contacts, of which the reated working voltage does not exceed 380 V (415 V) alternating current, and the terminals of which each permit the connection of either one or two flexible conductors of 1,2 mm² maximum cross section or of a single flexible conductor or 2,5 mm² maximum cross section. It is recommended that these indicated dimensions should also be used for awailiary contactors having characteristics which differ from those given above.

Document History

NEN-EN 50002
September 1, 1973
Low voltage switchgear and controlgear for industrial use - Dimensions - Fixing holes for contactor ralays
The present standard applies to contactor relays and primarily to those having 4 to 10 contacts, of which the reated working voltage does not exceed 380 V (415 V) alternating current, and the...
Advertisement