NEN-EN 4406

Aerospace series - Paints and varnishes - Two component cold curing polyurethane coating - Abrasion resistant

active, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 17
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This standard specifies the requirements for a two component polyurethane, abrasion resistant coating available in a range of colours and levels of gloss, to be applied over a primer for aerospace applications offering resistance to wear on sliding surfaces and resistance to impact from solid particles. The properties specified in this standard are obtained on defined aluminium alloy test pieces prepared in accordance with EN 3837 Procedure A and ISO 3270 and painted with primer to EN 2435. The ability of the material to be used for a specific application (e.g. alternative substrate, alternative primer, specific drying conditions etc.) shall be determined by supplementary tests to confirm that the requirements of this standard are met.

Document History

NEN-EN 4406
November 1, 2006
Aerospace series - Paints and varnishes - Two component cold curing polyurethane coating - Abrasion resistant
This standard specifies the requirements for a two component polyurethane, abrasion resistant coating available in a range of colours and levels of gloss, to be applied over a primer for aerospace...
Advertisement