NEN-EN 4462

Aerospace series - Steel FE-PM 1506 (X5CrNiMoAI13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - Rm ≥ 1300 MPa

active, Most Current
Organization: NEN
Publication Date: 1 June 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PM1506 (X5CrNiMoAl13-8-2) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated Bar a or D 150 mm Rm 1 300 MPa for aerospace applications.

Document History

NEN-EN 4462
June 1, 2007
Aerospace series - Steel FE-PM 1506 (X5CrNiMoAI13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - Rm ≥ 1300 MPa
This standard specifies the requirements relating to: Steel FE-PM1506 (X5CrNiMoAl13-8-2) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated Bar a or...
Advertisement