NEN-EN 54-30
Fire detection and fire alarm systems - Part 30: Multi-sensor fire detectors - Point detectors using a combination of carbon monoxide and heat sensors
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 70 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This European Standard specifies requirements, test methods and performance criteria for point-type multisensor fire detectors for use in fire detection systems installed in buildings (see EN 54-1), incorporating in one mechanical enclosure at least one carbon monoxide sensor and at least one heat sensor. The overall fire detection performance is determined utilizing the combination of the detected phenomena. Multi-sensor fire detectors having special characteristics suitable for the detection of specific fire risks are not covered by this standard. The performance requirements for any additional functions are beyond the scope of this standard (e.g. additional features or enhanced functionality for which this standard does not define a test or assessment method).
Document History