NEN-EN 50525-2-82
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-82: Cables for general applications - Cables with crosslinked elastomeric insulation for decorative chains
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Cables): | 29.060.20 |
scope:
This European Standard applies to polychloroprene, or other equivalent synthetic elastomer, sheathed cables. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are intended for use as decorative chains and with designated lampholders.
Document History
June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-82: Cables for general applications - Cables with crosslinked elastomeric insulation for decorative chains
This European Standard applies to polychloroprene, or other equivalent synthetic elastomer, sheathed cables. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are...
NEN-EN 50525-2-82
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-82: Cables for general applications - Cables with crosslinked elastomeric insulation for decorative chains
This European Standard applies to polychloroprene, or other equivalent synthetic elastomer, sheathed cables. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are...