NEN-EN-IEC 60079-15

Electrical apparatus for explosive gas atmospheres - Part 15: Construction, test and marking of type protection "n" electrical apparatus

inactive
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 180
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical apparatus with type of protection, "n" intended for use in explosive gas atmospheres. This part is applicable to non-sparking electrical apparatus and also to electrical apparatus with parts or circuits producing arcs or sparks or having hot surfaces which, if not protected in one of the ways specified in this standard, could be capable of igniting a surrounding explosive gas atmosphere. This standard describes several different methods by which this can be achieved which may be combined with other methods described in IEC 60079-0.

Document History

June 1, 2010
Explosive atmospheres - Part 15: Equipment protection by type of protection "n"
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical equipment with type of protection, "n" intended for use in explosive gas atmospheres....
NEN-EN-IEC 60079-15
November 1, 2005
Electrical apparatus for explosive gas atmospheres - Part 15: Construction, test and marking of type protection "n" electrical apparatus
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical apparatus with type of protection, "n" intended for use in explosive gas atmospheres....
September 1, 2003
Electrical apparatus for explosive gas atmospheres - Part 15: Type of protection "n"
Specifies requirements for the construction, testing and marking for Group II electrical apparatus with type of protection "n" intended for use in explosive gas atmospheres.
Advertisement