NEN-EN-IEC 60477-2
Laboratory resistors - Part 2: Laboratory a.c. resistors
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1997 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This standard applies to resistors intended as laboratory a.c. resistors for use over a range of frequencies from d.c. up to stated frequency which is not in excess of 100 kHz.
Document History
June 1, 2022
Laboratory resistors - Part 2: Laboratory AC resistors
This part of IEC 60477 applies to resistors intended as laboratory AC resistors for use over a range of frequencies from DC up to a stated frequency which is not in excess of 1 MHz. Such resistors...
NEN-EN-IEC 60477-2
December 1, 1997
Laboratory resistors - Part 2: Laboratory a.c. resistors
This standard applies to resistors intended as laboratory a.c. resistors for use over a range of frequencies from d.c. up to stated frequency which is not in excess of 100 kHz.
December 1, 1997
Laboratory resistors - Part 2: Laboratory a.c. resistors
A description is not available for this item.