NEN-EN-IEC 60317-0-10
Specifications for particular types of winding wires - Part 0-10: General requirements - Polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated, bare or enamelled round copper wire
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Wires): | 29.060.10 |
scope:
NEN-EN-IEC 60317-0-10 specifies the general requirements of polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated bare, grade 1 or grade 2 or enamelled round copper winding wires. The range of nominal conductor dimensions is given in Table 1, Table 2, Table A.1 and Table A.2. -
Document History
NEN-EN-IEC 60317-0-10
August 1, 2017
Specifications for particular types of winding wires - Part 0-10: General requirements - Polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated, bare or enamelled round copper wire
NEN-EN-IEC 60317-0-10 specifies the general requirements of polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated bare, grade 1 or grade 2 or enamelled round copper winding...