NEN-EN-IEC 60603-6
Connectors for frequencies below 3 MHz for use with printed boards - Part 6: Edge-socket connectors and printed board connectors with 2,54 mm (0,1 in) contact spacing for single or double-sided printed boards of 1,6 mm (0,063 in) nominal thickness
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | active |
| Page Count: | 88 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Covers a range of connectors with 2.54 mm contact spacing intended to connect a single or double-sided printed board to another printed board o wires. Two kinds are decribes, edge-socket connectors and printed board connectors. The edge-socket connectors are available with solder terminations or wrapped terminations. Printed-board connectors are provided with solder terminations for single or double-sided boards.
Document History