NEN-EN-IEC 60512-17-2
Connectors for electronic equipment - Tests and measurements - Part 17-2: Cable clamping tests - Test 17b: Cable clamp resistance to cable rotation
| Organization: | NEN |
| Publication Date: | 1 June 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Electromechanical components in general): | 31.220.01 |
scope:
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this standard is to detail a standard method to assess the ability of a cableclamping device to allow rotary movement of the cable/wire bundle without damage to the external surface of the cable/wire bundle, the cable-clamping device, the connector or the sub-assembly.
Document History