NEN-EN-IEC 61000-4-34
Electromagnetic compatibility (EMC) - Part 4-34: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with input current more than 16 A per phase
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Immunity): | 33.100.20 |
scope:
This part of IEC 61000 defines the immunity test methods and range of preferred test levels for electrical and electronic equipment connected to low-voltage power supply networks for voltage dips, short interruptions, and voltage variations. This standard applies to electrical and electronic equipment having a rated input current exceeding 16 A per phase. It covers equipment installed in residential areas as well as industrial machinery, specifically voltage dips and short interruptions for equipment connected to either 50 Hz or 60 Hz a.c. networks, including 1-phase and 3-phase mains. It does not apply to electrical and electronic equipment for connection to 400 Hz a.c. networks. Tests for equipment connected to these networks will be covered by future IEC standards. The object of this standard is to establish a common reference for evaluating the immunity of electrical and electronic equipment when subjected to voltage dips, short interruptions and voltage variations.
Document History