NEN-EN-IEC 60684-2

Flexible insulating sleeving - Part 2: Methods of test

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 158
ICS Code (Insulating materials in general): 29.035.01
scope:

Gives methods of test for flexible insulating sleeving, including heat-shrinkable sleeving, intended primarily for insulating electrical conductors and connections of electrical apparatus, although they may be used for other purposes. The tests specifies are designed to control the quality of the sleeving but it is recognized that they do not completely establish the suitability of sleeving for impregnation or encapsulation processes or for other specialized applications. Where necessary, the test methods in this part will need to be supplemented by appropriate impregnation or compatibility tests to suit the individual circumstances.

Document History

September 1, 2011
Flexible insulating sleeving - Part 2: Methods of test
This part of IEC 60684 gives methods of test for flexible insulating sleeving, including heatshrinkable sleeving, intended primarily for insulating electrical conductors and connections of electrical...
January 1, 2006
Flexible insulating sleeving - Part 2: Methods of test
A description is not available for this item.
August 1, 2003
Flexible insulating sleeving - Part 2: Methods of test
A description is not available for this item.
NEN-EN-IEC 60684-2
October 1, 1997
Flexible insulating sleeving - Part 2: Methods of test
Gives methods of test for flexible insulating sleeving, including heat-shrinkable sleeving, intended primarily for insulating electrical conductors and connections of electrical apparatus, although...
Advertisement