NEN-EN-IEC 60684-3-213

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 213: Heat-shrinkable polyolefin sleeving, not flame retarded, shrink ratio 2:1

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1999
Status: inactive
Page Count: 30
ICS Code (Insulating materials in general): 29.035.01
scope:

Gives the requirements for one type of hat-shrinkable polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 2:1. The sleeving is not flame retarded. This sleeving is normally supplied with internal diameter up to 102 mm and is transparent.

Document History

NEN-EN-IEC 60684-3-213
April 1, 1999
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 213: Heat-shrinkable polyolefin sleeving, not flame retarded, shrink ratio 2:1
Gives the requirements for one type of hat-shrinkable polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 2:1. The sleeving is not flame retarded. This sleeving is...

References

Advertisement