NEN-EN-IEC 61069-8

Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 8: Assessment of non-task-related properties

inactive
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 76
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Covers the assessment of the non-task-related properties of industrial process measurement and control systems. The assessment methodology detailed in IEC 61069-2 is applied to obtain the assessment programme of the non-task-related properties. Each of the properties is analysed, and the criteria to be taken into account when assessing non-task-related properties are described. References are made to supplementary evaluation techniques.

Document History

October 1, 2016
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 8: Assessment of other system properties
NEN-EN-IEC 61069-8: - specifies the detailed method of the assessment of other system properties of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC...
NEN-EN-IEC 61069-8
September 1, 1999
Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 8: Assessment of non-task-related properties
Covers the assessment of the non-task-related properties of industrial process measurement and control systems. The assessment methodology detailed in IEC 61069-2 is applied to obtain the assessment...
Advertisement