NEN-EN-IEC 61300-2-34
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-34: Tests - Resistance to solvents and contaminating fluids
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Establishes the ability of a fibre optic device to resist degradation when exposed to specific solvents or contaminating fluids with which the component may come into contact during its service life.
Document History
August 1, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-34: Tests - Resistance to solvents and contaminating fluids of interconnecting components and closures
A description is not available for this item.
NEN-EN-IEC 61300-2-34
September 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-34: Tests - Resistance to solvents and contaminating fluids
Establishes the ability of a fibre optic device to resist degradation when exposed to specific solvents or contaminating fluids with which the component may come into contact during its service life.