NEN-EN-IEC 61360-5

Standard data element types with associated classification scheme for electric components - Part 5: Extensions to the EXPRESS Dictionary schema

active, Most Current
Organization: NEN
Publication Date: 1 July 2004
Status: active
Page Count: 64
ICS Code (Electronic components in general): 31.020
scope:

Provides the extension of the common ISO/IEC dictionary schema for the definition of concepts which are used in IEC 61360-1 but which are not addressed by the information models specified in IEC 61360-2. Provides a formal model for data and provides, with IEC 61360-2, a means for the computer-sensible representation and exchange of all data which comply with IEC 61360-1.

Document History

NEN-EN-IEC 61360-5
July 1, 2004
Standard data element types with associated classification scheme for electric components - Part 5: Extensions to the EXPRESS Dictionary schema
Provides the extension of the common ISO/IEC dictionary schema for the definition of concepts which are used in IEC 61360-1 but which are not addressed by the information models specified in IEC...
Advertisement