NEN-EN-IEC 61788-10

Superconductivity - Part 10: Critical temperature measurement - Critical temperature of composite superconductors by a resistance method

active, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 44
ICS Code (Superconductivity and conducting materials): 29.050
scope:

This part of IEC 61788 specifies a test method for the resistive determination of the critical temperature of composite superconductors for industrial use. The composite superconductors covered in this standard include Cu/Nb-Ti, Cu/Cu-Ni/Nb-Ti and Cu-Ni/Nb-Ti composite superconductors, Cu/Nb3Sn and Cu/Nb3Al composite superconductors, and metal-sheathed MgB2 composite superconductors, and metal-stabilized Bisystem oxide superconductors and Yttrium- or rare-earth-based coated conductors that have a monolithic structure and a shape of round, flat or square wire containing mono- or multicores of superconductors.

Document History

NEN-EN-IEC 61788-10
November 1, 2006
Superconductivity - Part 10: Critical temperature measurement - Critical temperature of composite superconductors by a resistance method
This part of IEC 61788 specifies a test method for the resistive determination of the critical temperature of composite superconductors for industrial use. The composite superconductors covered in...
February 1, 2003
Superconductivity - Part 10: Critical temperature measurement - Critical temperatur of Nb-Ti, Nb₃Sn, and Bi-system oxide composite superconductors by a resistance method
Specifies a test method for the resistive determination of the critical temperature of composite superconductors for industrial use.
Advertisement