NEN-EN-IEC 61834-11

Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 11: HDV format for 1080i and 720p systems

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 120
ICS Code (Video systems): 33.160.40
scope:

This part of IEC 61834 specifies the content, format, and recording method of data blocks containing video, audio, and system data on the helical scan digital video cassettes using 6,35 mm tape as defined in IEC 61834-1 for recording MPEG-2 streaming HD signals. The MPEG-2 streaming HD signals defined in this standard have the following modes. The HD1 mode is designed for the following systems: - 525-line progressive with a frame frequency of 59,94 Hz (hereinafter referred to as 480p/60 system) - 625-line progressive with a frame frequency of 50,00 Hz (hereinafter referred to as 576p/50 system) - 525-line interlace with a field frequency of 59,94 Hz (hereinafter referred to as 480i/60 system) - 625-line interlace with a field frequency of 50,00 Hz (hereinafter referred to as 576i/50 system) - 525-line progressive with a frame frequency of 29,97 Hz (hereinafter referred to as 480p/30 system) - 625-line progressive with a frame frequency of 25,00 Hz (hereinafter referred to as 576p/25 system) - 750-line progressive with a frame frequency of 29,97 Hz (hereinafter referred to as 720p/30 system) - 750-line progressive with a frame frequency of 25,00 Hz (hereinafter referred to as 720p/25 system) - 750-line progressive with a frame frequency of 59,94 Hz (hereinafter referred to as 720p/60 system) - 750-line progressive with a frame frequency of 50,00 Hz (hereinafter referred to as 720p/50 system) The main specifications shall be as defined in IEC 61834-9 and IEC 61834-10.. Other information, such as details about MPEG-2 stream descriptors, trick play data, system data, etc., are defined in Clause 7. The HD2 mode is designed for the following systems: - 1125-line interlace with a field frequency of 59,94 Hz (hereinafter referred to as 1080i/60 system) - 1125-line interlace with a field frequency of 50,00 Hz (hereinafter referred to as 1080i/50 system) The main specifications for helical recordings and the program track data format shall be as defined in Clauses 5 and 6 of thisstandard. Other information, such as details about main data, PES data, search data, subcode data, MPEG-2 stream descriptors, etc., are defined in Clause 8.

Document History

NEN-EN-IEC 61834-11
May 1, 2008
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 11: HDV format for 1080i and 720p systems
This part of IEC 61834 specifies the content, format, and recording method of data blocks containing video, audio, and system data on the helical scan digital video cassettes using 6,35 mm tape as...
Advertisement