NEN-EN-IEC 61920

Infrared free air applications

active, Most Current
Organization: NEN
Publication Date: 1 May 2004
Status: active
Page Count: 42
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

Describes the classification of IR devices into groups and classes in order to identify and clarify problems caused by mutual interference. Mutual interference is caused by the increasing parallel application of different infrared (IR) systems

Document History

NEN-EN-IEC 61920
May 1, 2004
Infrared free air applications
Describes the classification of IR devices into groups and classes in order to identify and clarify problems caused by mutual interference. Mutual interference is caused by the increasing parallel...
May 1, 1998
Infrared transmission systems - Free air applications
A description is not available for this item.

References

Advertisement