DS/ISO/IEC 15444-3 + DVD
Information technology - JPEG 2000 image coding system: Motion JPEG 2000
| Organization: | DS |
| Publication Date: | 5 October 2007 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 15444 specifies the use of the wavelet-based JPEG 2000 codec for the codingand display of timed sequences of images (motion sequences), possibly combined with audio, and composed into an overall presentation. In this part of ISO/IEC 15444, a file format is defined, and guidelines for the use of the JPEG 2000 codec for motion sequences are supplied. This part of ISO/IEC 15444 also specifies profiles and the framework, concepts, methodology for testing and the criteria to be achieved to claim compliance to this part of ISO/IEC 15444.
Document History