NEN-EN-IEC 61834-5
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 5: The character information system
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1998 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (Video systems): | 33.160.40 |
scope:
Specifies the character information system which is applicable to the whole recording system of the helical-scan digital video cassette using 6,35 mm magnetic tape. This system provides the method of recording characters in many languages and moreover provides easy operation for users.
Document History
NEN-EN-IEC 61834-5
November 1, 1998
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 5: The character information system
Specifies the character information system which is applicable to the whole recording system of the helical-scan digital video cassette using 6,35 mm magnetic tape. This system provides the method of...