NEN-EN-IEC 61300-2-5
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion/twist
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Establishes a test to determine the ability of the cable attachment element of the device under test to withstand torsional loads, as might be experienced during installation and normal service, while under tension. The scope of the test also includes those elements designed for ribbon cables.
Document History
November 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion
The purpose of this part of IEC 61300 is to determine the ability of the cable attachment element of the device under test (DUT) to withstand torsional loads that can be experienced during...
May 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion
The purpose of this part of IEC 61300 is to determine the ability of the cable attachment element of the device under test to withstand torsional loads, while under tension, as might be experienced...
NEN-EN-IEC 61300-2-5
February 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion/twist
Establishes a test to determine the ability of the cable attachment element of the device under test to withstand torsional loads, as might be experienced during installation and normal service,...
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion/twist
Deals with a test to determine the ability of the captivation or attachment of the cable to the device under test to withstand torsional loads while under tension as might be experienced during...