NEN-EN-IEC 62092
Ultrasonics - Hydrophones - Characteristics and calibration in the frequency range from 15 MHz to 40 MHz
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
Applicable to - hydrophones employing piezoelectric sensor elements, designed to measure the pulsed and continuous-wave ultrasonic fields generated by ultrasonic equipment; - hydrophones used for measurements made in water and in the frequency range between 15 MHz and 40 MHz; - hydrophones with or without an integral amplifier; - hydrophones with a circular piezeoelectrically active element.
Document History