NEN-EN-IEC 62386-302

Digital addressable lighting interface - Part 302: Particular requirements - Input devices - Absolute input devices

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 54
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

NEN-EN-IEC 62386-302 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This document is only applicable to IEC 62386-103:2014 and IEC 62386103: 2014/AMD1:- input devices that make the lighting control system sensitive to absolute input devices such as switches or sliders. An absolute input device always has a deterministic state, such as a position between start and end point.

Document History

NEN-EN-IEC 62386-302
September 1, 2017
Digital addressable lighting interface - Part 302: Particular requirements - Input devices - Absolute input devices
NEN-EN-IEC 62386-302 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This...
Advertisement