NEN-EN-IEC 62317-8

Ferrite cores - Dimensions - Part 8: E-cores

active, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 30
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 62317 specifies the dimensions that are of importance for mechanical interchangeability for E-cores with rectangular cross-section made of ferrite, the dimensions of coil formers to be used with them, and the effective parameter values to be used in calculations involving them. The selecting core sizes to this standard is based on the philosophy of including those sizes, which are industrial standards, either by inclusion in national standards, or by broad-based use in industry. See IEC 62317-1 for more detail concerning the philosophy of selecting core sizes to be included.

Document History

NEN-EN-IEC 62317-8
November 1, 2007
Ferrite cores - Dimensions - Part 8: E-cores
This part of IEC 62317 specifies the dimensions that are of importance for mechanical interchangeability for E-cores with rectangular cross-section made of ferrite, the dimensions of coil formers to...
Advertisement