NEN-EN-IEC 62790
Junction boxes for photovoltaic modules - Safety requirements and tests
| Organization: | NEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 119 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
NEN-EN-IEC 62790 describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V dc for use on photovoltaic modules according to class II of IEC 61140:2001. This standard applies also to enclosures mounted on PV-modules containing electronic circuits for converting, controlling, monitoring or similar operations. Additional requirements concerning the relevant operations are applied under consideration of the environmental conditions of the PV-modules. This standard does not apply to the electronic circuits of these devices, for which other IEC-standards apply.
Document History