NEN-EN-ISO 10366-1

Plastics - Methyl methacrylate/acrylonitrile/butadiene/styrene (MABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 20
ICS Code (Thermoplastic materials): 83.080.20
scope:

The types of MABS plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties Vicat softening temperature, melt flow rate, impact strength, flexural modulus and on information about basic polymer parameters, intended application and/or method of processing, important properties, additives, colorants, fillers and reinforcing materials. Is applicable to materials ready for normal use in the form of powder, granules or pellets and to materials unmodified or modified by colorants, additives, fillers, etc.

Document History

October 1, 2002
Plastics - Methyl methacrylate-acrylonitrile-butadiene-styrene (MABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for Methyl methacrylate-acrylonitrile-butadiene-styrene (MABS) thermoplastic materials, which may be used as the basis for specifications. The types of MABS...
May 1, 2001
Plastics - Methyl methacrylate-acrylonitrile-butadiene-styrene (MABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for Methyl methacrylate-acrylonitrile-butadiene-styrene (MABS) thermoplastic materials, which may be used as the basis for specifications. The types of MABS...
NEN-EN-ISO 10366-1
May 1, 1999
Plastics - Methyl methacrylate/acrylonitrile/butadiene/styrene (MABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
The types of MABS plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties Vicat softening temperature, melt flow rate, impact...
Advertisement