NEN-EN-ISO 11612

Protective clothing - Clothing to protect against heat and flame

inactive
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
Page Count: 36
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard specifies performance requirements for garments made from flexible materials, which are designed to protect the wearer's body, except the hands, from heat and /or flame. For protection of the wearer's head and feet, the o nly items of protective clothing falling within the scope of t his International Standard are gaiters, hoods and overboots. H owever, concerning hoods, requirements for visors and respirat ory equipment are not given. The performance requirements set out in this International Standard are applicable to garments which could be worn for a wide range of end uses, where there is a need for clothing with limited flame spread properties an d where the user can be exposed to radiant or convective or co ntact heat or to molten metal splashes.

Document History

July 1, 2015
Protective clothing - Clothing to protect against heat and flame - Minimum performance requirements
NEN-EN-ISO 11612 specifies performance requirements for protective clothing made from flexible materials, which are designed to protect the wearer’s body, except the hands, from heat and/or flame....
May 1, 2013
Protective clothing - Clothing to protect against heat and flame - Minimum performance requirements
This International Standard specifies performance requirements for garments made from flexible materials, which are designed to protect the wearer’s body, except the hands, from heat and/or flame....
April 1, 2011
Protective clothing - Clothing to protect against heat and flame - Minimum performance requirements
This International Standard specifies performance requirements for garments made from flexible materials, which are designed to protect the wearer’s body, except the hands, from heat and/or flame....
November 1, 2008
Protective clothing - Clothing to protect against heat and flame
This International Standard specifies performance requirements for garments made from flexible materials, which are designed to protect the wearer's body, except the hands, from heat and /or flame....
NEN-EN-ISO 11612
January 1, 2007
Protective clothing - Clothing to protect against heat and flame
This International Standard specifies performance requirements for garments made from flexible materials, which are designed to protect the wearer's body, except the hands, from heat and /or flame....
May 1, 2001
Protective clothing - Clothing to protect against heat and flame
This International Standard specifies performance requirements for garments made from flexible materials, which are designed to protect the wearer's body, except the hands, from heat and /or flame....

References

Advertisement